Vishay Intertechnology, Inc. RES 18K OHM 2% 1/4W AXIAL RLR07C1802GPBSL

Description
RES 18Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 2% 1/4W AXIAL - RLR07C1802GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2% 1/4W AXIAL
RLR07C1802GPBSL
RES 18K OHM 2% 1/4W AXIAL RLR07C1802GPBSL
RES 18Kohm 2% 1/4W AXIAL

RES 18Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1802GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1802GPBSL-ND
Through Hole Resistors RLR07C1802GPBSL-ND
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1802GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1802GPBSL
Through Hole Resistors RLR07C1802GPBSL
RES 18K OHM 2% 1/4W AXIAL

RES 18K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1802GPBSL RLR07C1802GPBSL-ND RLR07C1802GPBSL
Product Name RES 18K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details