Vishay Precision Group RLR07C1801GSB14 RLR07C1801GSB14

Description
RLR07C1801GSB14
Request a Quote Datasheet
Description
RLR07C1801GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1801GSB14 - RLR07C1801GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1801GSB14
RLR07C1801GSB14
RLR07C1801GSB14 RLR07C1801GSB14
RLR07C1801GSB14

RLR07C1801GSB14

Supplier's Site
Through Hole Resistors - RLR07C1801GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1801GSB14-ND
Through Hole Resistors RLR07C1801GSB14-ND
1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.8 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.8 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201043
Resistor;Metal Film;Res 1.8 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201043
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 1.8Kohm, 250Mw, 2%; Resistance Vishay - 81H6466 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8Kohm, 250Mw, 2%; Resistance Vishay
81H6466
Metal Film Resistor, 1.8Kohm, 250Mw, 2%; Resistance Vishay 81H6466
METAL FILM RESISTOR, 1.8KOHM, 250mW, 2%; Resistance:1.8kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.8KOHM, 250mW, 2%; Resistance:1.8kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1801GSB14 RLR07C1801GSB14-ND 70201043 81H6466
Product Name RLR07C1801GSB14 Through Hole Resistors Resistor;Metal Film;Res 1.8 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 1.8Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details