Vishay Intertechnology, Inc. RES 182 OHM 1% 1/4W AXIAL RLR07C1820FRRE6

Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1% 1/4W AXIAL - RLR07C1820FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1% 1/4W AXIAL
RLR07C1820FRRE6
RES 182 OHM 1% 1/4W AXIAL RLR07C1820FRRE6
RES 182ohm 1% 1/4W AXIAL

RES 182ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1820FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1820FRRE6-ND
Through Hole Resistors RLR07C1820FRRE6-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C9888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C9888
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C9888
Resistor,Metal Film,182Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,182Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1820FRRE6 RLR07C1820FRRE6-ND 50C9888
Product Name RES 182 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details