Vishay Intertechnology, Inc. RES 17.8 OHM 1% 1/4W AXIAL RLR07C17R8FRBSL

Description
RES 17.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1% 1/4W AXIAL - RLR07C17R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1% 1/4W AXIAL
RLR07C17R8FRBSL
RES 17.8 OHM 1% 1/4W AXIAL RLR07C17R8FRBSL
RES 17.8ohm 1% 1/4W AXIAL

RES 17.8ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C17R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C17R8FRBSL-ND
Through Hole Resistors RLR07C17R8FRBSL-ND
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C17R8FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C17R8FRBSL
Through Hole Resistors RLR07C17R8FRBSL
RES 17.8 OHM 1% 1/4W AXIAL

RES 17.8 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C17R8FRBSL RLR07C17R8FRBSL-ND RLR07C17R8FRBSL
Product Name RES 17.8 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details