Vishay Intertechnology, Inc. RES 18.7K OHM 1% 1/4W AXIAL RLR07C1872FPB14

Description
RES 18.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1% 1/4W AXIAL - RLR07C1872FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1% 1/4W AXIAL
RLR07C1872FPB14
RES 18.7K OHM 1% 1/4W AXIAL RLR07C1872FPB14
RES 18.7Kohm 1% 1/4W AXIAL

RES 18.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1872FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1872FPB14-ND
Through Hole Resistors RLR07C1872FPB14-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1872FPB14 RLR07C1872FPB14-ND
Product Name RES 18.7K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details