Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1804GPRE6

Description
1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1804GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1804GPRE6-ND
Through Hole Resistors RLR07C1804GPRE6-ND
1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.8M OHM 2% 1/4W AXIAL - RLR07C1804GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 2% 1/4W AXIAL
RLR07C1804GPRE6
RES 1.8M OHM 2% 1/4W AXIAL RLR07C1804GPRE6
RES 1.8Mohm 2% 1/4W AXIAL

RES 1.8Mohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C1804GPRE6-ND RLR07C1804GPRE6
Product Name Through Hole Resistors RES 1.8M OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details