Vishay Intertechnology, Inc. RES 180K OHM 2% 1/4W AXIAL RLR07C1803GRBSL

Description
RES 180Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 2% 1/4W AXIAL - RLR07C1803GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 2% 1/4W AXIAL
RLR07C1803GRBSL
RES 180K OHM 2% 1/4W AXIAL RLR07C1803GRBSL
RES 180Kohm 2% 1/4W AXIAL

RES 180Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1803GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1803GRBSL-ND
Through Hole Resistors RLR07C1803GRBSL-ND
180 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1803GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1803GRBSL
Through Hole Resistors RLR07C1803GRBSL
RES 180K OHM 2% 1/4W AXIAL

RES 180K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1803GRBSL RLR07C1803GRBSL-ND RLR07C1803GRBSL
Product Name RES 180K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers