Vishay Intertechnology, Inc. RES 1.8K OHM 2% 1/4W AXIAL RLR07C1801GPRSL

Description
RES 1.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2% 1/4W AXIAL - RLR07C1801GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2% 1/4W AXIAL
RLR07C1801GPRSL
RES 1.8K OHM 2% 1/4W AXIAL RLR07C1801GPRSL
RES 1.8Kohm 2% 1/4W AXIAL

RES 1.8Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1801GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1801GPRSL-ND
Through Hole Resistors RLR07C1801GPRSL-ND
1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1801GPRSL RLR07C1801GPRSL-ND
Product Name RES 1.8K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details