Vishay Intertechnology, Inc. MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R RLR07C1822FSR36

Description
MF,1/4W,18.2K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,18.2K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R - RLR07C1822FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R
RLR07C1822FSR36
MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R RLR07C1822FSR36
MF,1/4W,18.2K,1%,100 PPM,S/.001%,T/R

MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RLR07C1822FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1822FSR36-ND
Through Hole Resistors RLR07C1822FSR36-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1822FSR36 RLR07C1822FSR36-ND
Product Name MF,1/4W,18.2K,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers