Vishay Intertechnology, Inc. RES 182 OHM 1% 1/4W AXIAL RLR07C1820FMBSL

Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1% 1/4W AXIAL - RLR07C1820FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1% 1/4W AXIAL
RLR07C1820FMBSL
RES 182 OHM 1% 1/4W AXIAL RLR07C1820FMBSL
RES 182ohm 1% 1/4W AXIAL

RES 182ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1820FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1820FMBSL-ND
Through Hole Resistors RLR07C1820FMBSL-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1820FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1820FMBSL
Through Hole Resistors RLR07C1820FMBSL
RES 182 OHM 1% 1/4W AXIAL

RES 182 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1820FMBSL RLR07C1820FMBSL-ND RLR07C1820FMBSL
Product Name RES 182 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details