Vishay Intertechnology, Inc. RES 182 OHM 1% 1/4W AXIAL RLR07C1820FRBSL

Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1% 1/4W AXIAL - RLR07C1820FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1% 1/4W AXIAL
RLR07C1820FRBSL
RES 182 OHM 1% 1/4W AXIAL RLR07C1820FRBSL
RES 182ohm 1% 1/4W AXIAL

RES 182ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1820FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1820FRBSL-ND
Through Hole Resistors RLR07C1820FRBSL-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1820FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1820FRBSL
Through Hole Resistors RLR07C1820FRBSL
RES 182 OHM 1% 1/4W AXIAL

RES 182 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1820FRBSL RLR07C1820FRBSL-ND RLR07C1820FRBSL
Product Name RES 182 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers