Vishay Intertechnology, Inc. RES 1.8M OHM 2% 1/4W AXIAL RLR07C1804GPR36

Description
RES 1.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 2% 1/4W AXIAL - RLR07C1804GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 2% 1/4W AXIAL
RLR07C1804GPR36
RES 1.8M OHM 2% 1/4W AXIAL RLR07C1804GPR36
RES 1.8Mohm 2% 1/4W AXIAL

RES 1.8Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1804GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1804GPR36-ND
Through Hole Resistors RLR07C1804GPR36-ND
1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1804GPR36 RLR07C1804GPR36-ND
Product Name RES 1.8M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers