Vishay Intertechnology, Inc. RES 17.8 OHM 1% 1/4W AXIAL RLR07C17R8FSRSL

Description
RES 17.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1% 1/4W AXIAL - RLR07C17R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1% 1/4W AXIAL
RLR07C17R8FSRSL
RES 17.8 OHM 1% 1/4W AXIAL RLR07C17R8FSRSL
RES 17.8ohm 1% 1/4W AXIAL

RES 17.8ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C17R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C17R8FSRSL-ND
Through Hole Resistors RLR07C17R8FSRSL-ND
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C17R8FSRSL RLR07C17R8FSRSL-ND
Product Name RES 17.8 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details