Vishay Intertechnology, Inc. RES 1.78K OHM 1% 1/4W AXIAL RLR07C1781FRRSL

Description
RES 1.78Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1% 1/4W AXIAL - RLR07C1781FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1% 1/4W AXIAL
RLR07C1781FRRSL
RES 1.78K OHM 1% 1/4W AXIAL RLR07C1781FRRSL
RES 1.78Kohm 1% 1/4W AXIAL

RES 1.78Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1781FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1781FRRSL-ND
Through Hole Resistors RLR07C1781FRRSL-ND
1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1781FRRSL RLR07C1781FRRSL-ND
Product Name RES 1.78K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers