Vishay Intertechnology, Inc. RES 1.78K OHM 1% 1/4W AXIAL RLR07C1781FSBSL

Description
RES 1.78Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1% 1/4W AXIAL - RLR07C1781FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1% 1/4W AXIAL
RLR07C1781FSBSL
RES 1.78K OHM 1% 1/4W AXIAL RLR07C1781FSBSL
RES 1.78Kohm 1% 1/4W AXIAL

RES 1.78Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1781FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1781FSBSL-ND
Through Hole Resistors RLR07C1781FSBSL-ND
1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1781FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1781FSBSL
Through Hole Resistors RLR07C1781FSBSL
RES 1.78K OHM 1% 1/4W AXIAL

RES 1.78K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1781FSBSL RLR07C1781FSBSL-ND RLR07C1781FSBSL
Product Name RES 1.78K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details