Vishay Precision Group Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1804GRB14

Description
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1804GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1804GRB14
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1804GRB14
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1804GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1804GRB14-ND
Through Hole Resistors RLR07C1804GRB14-ND
1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.8Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C9861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C9861
Resistor,metal Film,1.8Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C9861
Resistor,Metal Film,1.8MOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.8MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1804GRB14 RLR07C1804GRB14-ND 50C9861
Product Name Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.8Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details