Vishay Intertechnology, Inc. Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1800GPB14

Description
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C1800GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C1800GPB14
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1800GPB14
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1800GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1800GPB14-ND
Through Hole Resistors RLR07C1800GPB14-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1800GPB14 RLR07C1800GPB14-ND
Product Name Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details