Vishay Intertechnology, Inc. RES 187 OHM 1% 1/4W AXIAL RLR07C1870FSRSL

Description
RES 187ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1% 1/4W AXIAL - RLR07C1870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1% 1/4W AXIAL
RLR07C1870FSRSL
RES 187 OHM 1% 1/4W AXIAL RLR07C1870FSRSL
RES 187ohm 1% 1/4W AXIAL

RES 187ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1870FSRSL-ND
Through Hole Resistors RLR07C1870FSRSL-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1870FSRSL RLR07C1870FSRSL-ND
Product Name RES 187 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details