Vishay Intertechnology, Inc. Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C12R0GSB14

Description
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C12R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C12R0GSB14
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C12R0GSB14
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C12R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C12R0GSB14-ND
Through Hole Resistors RLR07C12R0GSB14-ND
12 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C12R0GSB14 RLR07C12R0GSB14-ND
Product Name Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details