Vishay Precision Group Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1211FSR3623

Description
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C1211FSR3623 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C1211FSR3623
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1211FSR3623
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C1211FSR3623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1211FSR3623TR-ND
Through Hole Resistors 541-RLR07C1211FSR3623TR-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C8237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C8237
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C8237
Resistor,Metal Film,1.21KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.21KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1211FSR3623 541-RLR07C1211FSR3623TR-ND 50C8237
Product Name Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details