Vishay Intertechnology, Inc. Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1204GSB1423

Description
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C1204GSB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C1204GSB1423
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1204GSB1423
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C1204GSB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1204GSB1423-ND
Through Hole Resistors 541-RLR07C1204GSB1423-ND
1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1204GSB1423 541-RLR07C1204GSB1423-ND
Product Name Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details