Vishay Intertechnology, Inc. RES 120K OHM 2% 1/4W AXIAL RLR07C1203GSB14

Description
RES 120Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 2% 1/4W AXIAL - RLR07C1203GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 2% 1/4W AXIAL
RLR07C1203GSB14
RES 120K OHM 2% 1/4W AXIAL RLR07C1203GSB14
RES 120Kohm 2% 1/4W AXIAL

RES 120Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1203GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1203GSB14-ND
Through Hole Resistors RLR07C1203GSB14-ND
120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 120Kohm, 250Mw, 2%; Resistance Vishay - 50C8159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120Kohm, 250Mw, 2%; Resistance Vishay
50C8159
Metal Film Resistor, 120Kohm, 250Mw, 2%; Resistance Vishay 50C8159
METAL FILM RESISTOR, 120KOHM, 250mW, 2%; Resistance:120kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 120KOHM, 250mW, 2%; Resistance:120kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1203GSB14 RLR07C1203GSB14-ND 50C8159
Product Name RES 120K OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 120Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 120000 ohms 120000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details