Vishay Intertechnology, Inc. RES 121K OHM 1% 1/4W AXIAL RLR07C1213FRRSL

Description
RES 121Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1% 1/4W AXIAL - RLR07C1213FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1% 1/4W AXIAL
RLR07C1213FRRSL
RES 121K OHM 1% 1/4W AXIAL RLR07C1213FRRSL
RES 121Kohm 1% 1/4W AXIAL

RES 121Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1213FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1213FRRSL-ND
Through Hole Resistors RLR07C1213FRRSL-ND
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1213FRRSL RLR07C1213FRRSL-ND
Product Name RES 121K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers