Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1213FPBSL

Description
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1213FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1213FPBSL-ND
Through Hole Resistors RLR07C1213FPBSL-ND
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 121K OHM 1% 1/4W AXIAL - RLR07C1213FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1% 1/4W AXIAL
RLR07C1213FPBSL
RES 121K OHM 1% 1/4W AXIAL RLR07C1213FPBSL
RES 121Kohm 1% 1/4W AXIAL

RES 121Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1213FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1213FPBSL
Through Hole Resistors RLR07C1213FPBSL
RES 121K OHM 1% 1/4W AXIAL

RES 121K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1213FPBSL-ND RLR07C1213FPBSL RLR07C1213FPBSL
Product Name Through Hole Resistors RES 121K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details