Vishay Precision Group RLR07C1210FSB14 RLR07C1210FSB14

Description
RLR07C1210FSB14
Request a Quote Datasheet
Description
RLR07C1210FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1210FSB14 - RLR07C1210FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1210FSB14
RLR07C1210FSB14
RLR07C1210FSB14 RLR07C1210FSB14
RLR07C1210FSB14

RLR07C1210FSB14

Supplier's Site
Through Hole Resistors - RLR07C1210FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1210FSB14-ND
Through Hole Resistors RLR07C1210FSB14-ND
121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 250Mw, 1%; Resistance Vishay - 50C8198 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 250Mw, 1%; Resistance Vishay
50C8198
Metal Film Resistor, 121 Ohm, 250Mw, 1%; Resistance Vishay 50C8198
METAL FILM RESISTOR, 121 OHM, 250mW, 1%; Resistance:121ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 121 OHM, 250mW, 1%; Resistance:121ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1210FSB14 RLR07C1210FSB14-ND 50C8198
Product Name RLR07C1210FSB14 Through Hole Resistors Metal Film Resistor, 121 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details