Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1214FRRSL

Description
1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1214FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1214FRRSL-ND
Through Hole Resistors RLR07C1214FRRSL-ND
1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.21M OHM 1% 1/4W AXIAL - RLR07C1214FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1% 1/4W AXIAL
RLR07C1214FRRSL
RES 1.21M OHM 1% 1/4W AXIAL RLR07C1214FRRSL
RES 1.21Mohm 1% 1/4W AXIAL

RES 1.21Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1214FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1214FRRSL
Through Hole Resistors RLR07C1214FRRSL
RES 1.21M OHM 1% 1/4W AXIAL

RES 1.21M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1214FRRSL-ND RLR07C1214FRRSL RLR07C1214FRRSL
Product Name Through Hole Resistors RES 1.21M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers