Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1273FPBSL

Description
127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1273FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1273FPBSL-ND
Through Hole Resistors RLR07C1273FPBSL-ND
127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 127K OHM 1% 1/4W AXIAL - RLR07C1273FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1% 1/4W AXIAL
RLR07C1273FPBSL
RES 127K OHM 1% 1/4W AXIAL RLR07C1273FPBSL
RES 127Kohm 1% 1/4W AXIAL

RES 127Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1273FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1273FPBSL
Through Hole Resistors RLR07C1273FPBSL
RES 127K OHM 1% 1/4W AXIAL

RES 127K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1273FPBSL-ND RLR07C1273FPBSL RLR07C1273FPBSL
Product Name Through Hole Resistors RES 127K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers