Vishay Intertechnology, Inc. RES 1.27M OHM 1% 1/4W AXIAL RLR07C1274FSR36

Description
RES 1.27Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1% 1/4W AXIAL - RLR07C1274FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1% 1/4W AXIAL
RLR07C1274FSR36
RES 1.27M OHM 1% 1/4W AXIAL RLR07C1274FSR36
RES 1.27Mohm 1% 1/4W AXIAL

RES 1.27Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1274FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1274FSR36-ND
Through Hole Resistors RLR07C1274FSR36-ND
1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1274FSR36 RLR07C1274FSR36-ND
Product Name RES 1.27M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details