Vishay Intertechnology, Inc. Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C1241FPRE6

Description
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C1241FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C1241FPRE6
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C1241FPRE6
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C1241FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1241FPRE6-ND
Through Hole Resistors RLR07C1241FPRE6-ND
1.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1241FPRE6 RLR07C1241FPRE6-ND
Product Name Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details