Vishay Intertechnology, Inc. RES 12.4K OHM 1% 1/4W AXIAL RLR07C1242FSR36

Description
RES 12.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1% 1/4W AXIAL - RLR07C1242FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1% 1/4W AXIAL
RLR07C1242FSR36
RES 12.4K OHM 1% 1/4W AXIAL RLR07C1242FSR36
RES 12.4Kohm 1% 1/4W AXIAL

RES 12.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1242FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1242FSR36-ND
Through Hole Resistors RLR07C1242FSR36-ND
12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1242FSR36 RLR07C1242FSR36-ND
Product Name RES 12.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details