Vishay Intertechnology, Inc. RES 127K OHM 1% 1/4W AXIAL RLR07C1273FPRSL

Description
RES 127Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1% 1/4W AXIAL - RLR07C1273FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1% 1/4W AXIAL
RLR07C1273FPRSL
RES 127K OHM 1% 1/4W AXIAL RLR07C1273FPRSL
RES 127Kohm 1% 1/4W AXIAL

RES 127Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1273FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1273FPRSL-ND
Through Hole Resistors RLR07C1273FPRSL-ND
127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1273FPRSL RLR07C1273FPRSL-ND
Product Name RES 127K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers