Vishay Intertechnology, Inc. RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GSRE6

Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 2% 1/4W AXIAL - RLR07C1204GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 2% 1/4W AXIAL
RLR07C1204GSRE6
RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GSRE6
RES 1.2Mohm 2% 1/4W AXIAL

RES 1.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1204GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1204GSRE6-ND
Through Hole Resistors RLR07C1204GSRE6-ND
1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1204GSRE6 RLR07C1204GSRE6-ND
Product Name RES 1.2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details