Vishay Intertechnology, Inc. RES 127 OHM 1% 1/4W AXIAL RLR07C1270FSRSL

Description
RES 127ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1% 1/4W AXIAL - RLR07C1270FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1% 1/4W AXIAL
RLR07C1270FSRSL
RES 127 OHM 1% 1/4W AXIAL RLR07C1270FSRSL
RES 127ohm 1% 1/4W AXIAL

RES 127ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1270FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1270FSRSL-ND
Through Hole Resistors RLR07C1270FSRSL-ND
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1270FSRSL RLR07C1270FSRSL-ND
Product Name RES 127 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers