Vishay Intertechnology, Inc. RES 1.21K OHM 1% 1/4W AXIAL RLR07C1211FSB14

Description
RES 1.21Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 1/4W AXIAL - RLR07C1211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 1/4W AXIAL
RLR07C1211FSB14
RES 1.21K OHM 1% 1/4W AXIAL RLR07C1211FSB14
RES 1.21Kohm 1% 1/4W AXIAL

RES 1.21Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1211FSB14-ND
Through Hole Resistors RLR07C1211FSB14-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.21Kohm, 250Mw, 1%; Resistance Vishay - 50C8227 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21Kohm, 250Mw, 1%; Resistance Vishay
50C8227
Metal Film Resistor, 1.21Kohm, 250Mw, 1%; Resistance Vishay 50C8227
METAL FILM RESISTOR, 1.21KOHM, 250mW, 1%; Resistance:1.21kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.21KOHM, 250mW, 1%; Resistance:1.21kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1211FSB14 RLR07C1211FSB14-ND 50C8227
Product Name RES 1.21K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 1.21Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers