Vishay Intertechnology, Inc. RES 1.27K OHM 1% 1/4W AXIAL RLR07C1271FSBSL

Description
RES 1.27Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1% 1/4W AXIAL - RLR07C1271FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1% 1/4W AXIAL
RLR07C1271FSBSL
RES 1.27K OHM 1% 1/4W AXIAL RLR07C1271FSBSL
RES 1.27Kohm 1% 1/4W AXIAL

RES 1.27Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1271FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1271FSBSL-ND
Through Hole Resistors RLR07C1271FSBSL-ND
1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1271FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1271FSBSL
Through Hole Resistors RLR07C1271FSBSL
RES 1.27K OHM 1% 1/4W AXIAL

RES 1.27K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1271FSBSL RLR07C1271FSBSL-ND RLR07C1271FSBSL
Product Name RES 1.27K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details