Vishay Intertechnology, Inc. RES 120K OHM 2% 1/4W AXIAL RLR07C1203GMBSL

Description
RES 120Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 2% 1/4W AXIAL - RLR07C1203GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 2% 1/4W AXIAL
RLR07C1203GMBSL
RES 120K OHM 2% 1/4W AXIAL RLR07C1203GMBSL
RES 120Kohm 2% 1/4W AXIAL

RES 120Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1203GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1203GMBSL-ND
Through Hole Resistors RLR07C1203GMBSL-ND
120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1203GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1203GMBSL
Through Hole Resistors RLR07C1203GMBSL
RES 120K OHM 2% 1/4W AXIAL

RES 120K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1203GMBSL RLR07C1203GMBSL-ND RLR07C1203GMBSL
Product Name RES 120K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details