Vishay Intertechnology, Inc. RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GMRSL

Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 2% 1/4W AXIAL - RLR07C1204GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 2% 1/4W AXIAL
RLR07C1204GMRSL
RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GMRSL
RES 1.2Mohm 2% 1/4W AXIAL

RES 1.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1204GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1204GMRSL-ND
Through Hole Resistors RLR07C1204GMRSL-ND
1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1204GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1204GMRSL
Through Hole Resistors RLR07C1204GMRSL
RES 1.2M OHM 2% 1/4W AXIAL

RES 1.2M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1204GMRSL RLR07C1204GMRSL-ND RLR07C1204GMRSL
Product Name RES 1.2M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.20E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details