Vishay Intertechnology, Inc. RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GSB14

Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 2% 1/4W AXIAL - RLR07C1204GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 2% 1/4W AXIAL
RLR07C1204GSB14
RES 1.2M OHM 2% 1/4W AXIAL RLR07C1204GSB14
RES 1.2Mohm 2% 1/4W AXIAL

RES 1.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1204GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1204GSB14-ND
Through Hole Resistors RLR07C1204GSB14-ND
1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1204GSB14 RLR07C1204GSB14-ND
Product Name RES 1.2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details