Vishay Intertechnology, Inc. RES 124 OHM 1% 1/4W AXIAL RLR07C1240FSRSL

Description
RES 124ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1% 1/4W AXIAL - RLR07C1240FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1% 1/4W AXIAL
RLR07C1240FSRSL
RES 124 OHM 1% 1/4W AXIAL RLR07C1240FSRSL
RES 124ohm 1% 1/4W AXIAL

RES 124ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1240FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1240FSRSL-ND
Through Hole Resistors RLR07C1240FSRSL-ND
124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1240FSRSL RLR07C1240FSRSL-ND
Product Name RES 124 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers