Vishay Intertechnology, Inc. RES 12.1K OHM 1% 1/4W AXIAL RLR07C1212FMBSL

Description
RES 12.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1% 1/4W AXIAL - RLR07C1212FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1% 1/4W AXIAL
RLR07C1212FMBSL
RES 12.1K OHM 1% 1/4W AXIAL RLR07C1212FMBSL
RES 12.1Kohm 1% 1/4W AXIAL

RES 12.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1212FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1212FMBSL-ND
Through Hole Resistors RLR07C1212FMBSL-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1212FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1212FMBSL
Through Hole Resistors RLR07C1212FMBSL
RES 12.1K OHM 1% 1/4W AXIAL

RES 12.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1212FMBSL RLR07C1212FMBSL-ND RLR07C1212FMBSL
Product Name RES 12.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details