Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1274FRRSL

Description
1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1274FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1274FRRSL-ND
Through Hole Resistors RLR07C1274FRRSL-ND
1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.27M OHM 1% 1/4W AXIAL - RLR07C1274FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1% 1/4W AXIAL
RLR07C1274FRRSL
RES 1.27M OHM 1% 1/4W AXIAL RLR07C1274FRRSL
RES 1.27Mohm 1% 1/4W AXIAL

RES 1.27Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1274FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1274FRRSL
Through Hole Resistors RLR07C1274FRRSL
RES 1.27M OHM 1% 1/4W AXIAL

RES 1.27M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1274FRRSL-ND RLR07C1274FRRSL RLR07C1274FRRSL
Product Name Through Hole Resistors RES 1.27M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details