Vishay Intertechnology, Inc. RES 124 OHM 1% 1/4W AXIAL RLR07C1240FRBSL

Description
RES 124ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1% 1/4W AXIAL - RLR07C1240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1% 1/4W AXIAL
RLR07C1240FRBSL
RES 124 OHM 1% 1/4W AXIAL RLR07C1240FRBSL
RES 124ohm 1% 1/4W AXIAL

RES 124ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1240FRBSL-ND
Through Hole Resistors RLR07C1240FRBSL-ND
124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1240FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1240FRBSL
Through Hole Resistors RLR07C1240FRBSL
RES 124 OHM 1% 1/4W AXIAL

RES 124 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1240FRBSL RLR07C1240FRBSL-ND RLR07C1240FRBSL
Product Name RES 124 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details