Vishay Intertechnology, Inc. RES 25.5 OHM 1% 1/8W AXIAL RLR05C25R5FSRSL

Description
RES 25.5ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1% 1/8W AXIAL - RLR05C25R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1% 1/8W AXIAL
RLR05C25R5FSRSL
RES 25.5 OHM 1% 1/8W AXIAL RLR05C25R5FSRSL
RES 25.5ohm 1% 1/8W AXIAL

RES 25.5ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C25R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C25R5FSRSL-ND
Through Hole Resistors RLR05C25R5FSRSL-ND
25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C25R5FSRSL RLR05C25R5FSRSL-ND
Product Name RES 25.5 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details