Vishay Intertechnology, Inc. Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C2401GSK36

Description
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR05C2401GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR05C2401GSK36
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C2401GSK36
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RLR05C2401GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2401GSK36TR-ND
Through Hole Resistors 541-RLR05C2401GSK36TR-ND
2.4 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2401GSK36 541-RLR05C2401GSK36TR-ND
Product Name Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers