Vishay Intertechnology, Inc. RES 24.3 OHM 1% 1/8W AXIAL RLR05C24R3FRBSL

Description
RES 24.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1% 1/8W AXIAL - RLR05C24R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/8W AXIAL
RLR05C24R3FRBSL
RES 24.3 OHM 1% 1/8W AXIAL RLR05C24R3FRBSL
RES 24.3ohm 1% 1/8W AXIAL

RES 24.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C24R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C24R3FRBSL-ND
Through Hole Resistors RLR05C24R3FRBSL-ND
24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C24R3FRBSL RLR05C24R3FRBSL-ND
Product Name RES 24.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details