Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1/8W AXIAL RLR05C24R9FSBSL

Description
RES 24.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1/8W AXIAL - RLR05C24R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/8W AXIAL
RLR05C24R9FSBSL
RES 24.9 OHM 1% 1/8W AXIAL RLR05C24R9FSBSL
RES 24.9ohm 1% 1/8W AXIAL

RES 24.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C24R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C24R9FSBSL-ND
Through Hole Resistors RLR05C24R9FSBSL-ND
24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C24R9FSBSL RLR05C24R9FSBSL-ND
Product Name RES 24.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers