Vishay Intertechnology, Inc. RES 24.3 OHM 1% 1/8W AXIAL RLR05C24R3FSBSL

Description
RES 24.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1% 1/8W AXIAL - RLR05C24R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/8W AXIAL
RLR05C24R3FSBSL
RES 24.3 OHM 1% 1/8W AXIAL RLR05C24R3FSBSL
RES 24.3ohm 1% 1/8W AXIAL

RES 24.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C24R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C24R3FSBSL-ND
Through Hole Resistors RLR05C24R3FSBSL-ND
24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C24R3FSBSL RLR05C24R3FSBSL-ND
Product Name RES 24.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers