VISHAY INTERTECHNOLOGY, INC.
RLR05C2402GRRSL -- RES 24K OHM 2% 1/8W AXIAL
Vishay Intertechnology, Inc.
RES 24K OHM 2% 1/8W AXIAL
RLR05C2402GRRSL
Description
RES 24Kohm 2% 1/8W AXIAL
Request a Quote
Email Supplier
Description
RES 24Kohm 2% 1/8W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR05C2402GRRSL |
|
Product Name
|
RES 24K OHM 2% 1/8W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers