Vishay Intertechnology, Inc. RES 25.5K OHM 1% 1/8W AXIAL RLR05C2552FSB14

Description
RES 25.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1% 1/8W AXIAL - RLR05C2552FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1% 1/8W AXIAL
RLR05C2552FSB14
RES 25.5K OHM 1% 1/8W AXIAL RLR05C2552FSB14
RES 25.5Kohm 1% 1/8W AXIAL

RES 25.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2552FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2552FSB14-ND
Through Hole Resistors RLR05C2552FSB14-ND
25.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2552FSB14 RLR05C2552FSB14-ND
Product Name RES 25.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details