24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 24.9KOHM, 125mW, 1%; Resistance:24.9kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C2492FSB14-ND | RLR05C2492FSB14 | 18C2807 |
| Product Name | Through Hole Resistors | RLR05C2492FSB14 | Metal Film Resistor, 24.9Kohm, 125Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |